Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.73
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 27.5mm |
External Width - Metric | 50mm |
External Depth - Metric | 70mm |
IP Rating | - |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 1.083" |
External Width - Imperial | 1.969" |
External Depth - Imperial | 2.756" |
Product Range | - |
No. of Switch Holes | - |
TW Plastic Enclosure, 50x27.5x70mm | RS |
Takachi Universal Plastic Enclosure TW 50x70x27.5mm Black ABS IP40 | Distrelec |
Enclosure: multipurpose | Transfer Multisort Elektronik |
Multipurpose Enclosure, Abs, Black | Newark Electronics |
MULTIPURPOSE ENCLOSURE, ABS, BLACK | element14 |
Where can I find additional details, specifications and documents for a TW5-3-7B?
Additional datasheets, footprints and schematics for TW5-3-7B are listed on our Part Details page. You can also find images and similar parts to TW5-3-7B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TW5-3-7B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TW5-3-7B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TW5-3-7B fall under?
The TW5-3-7B is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to TW5-3-7B when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TW5-3-7B you can contact the distributor directly for product support, shipping queries etc.
Is the TW5-3-7B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TW5-3-7B have stock available?
Authorised distributors including RS, Distrelec, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for TW5-3-7B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TW5-3-7B often in real-time on the comparison pages.
What if I can't find stock of TW5-3-7B?
You can fill out our help required form which you can use to request a quote for TW5-3-7B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.