Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 20mm |
External Width - Metric | 35mm |
External Depth - Metric | 50mm |
IP Rating | - |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 0.787" |
External Width - Imperial | 1.378" |
External Depth - Imperial | 1.969" |
Product Range | - |
No. of Switch Holes | - |
Enclosure: multipurpose | Transfer Multisort Elektronik |
TW Plastic Enclosure, 35x20x50mm | RS |
Multipurpose Enclosure, Abs, Black | Newark Electronics |
MULTIPURPOSE ENCLOSURE, ABS, BLACK | element14 |
Where can I find additional details, specifications and documents for a TW4-2-5B?
Additional datasheets, footprints and schematics for TW4-2-5B are listed on our Part Details page. You can also find images and similar parts to TW4-2-5B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TW4-2-5B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TW4-2-5B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TW4-2-5B fall under?
The TW4-2-5B is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to TW4-2-5B when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TW4-2-5B you can contact the distributor directly for product support, shipping queries etc.
Is the TW4-2-5B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TW4-2-5B have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TW4-2-5B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TW4-2-5B often in real-time on the comparison pages.
What if I can't find stock of TW4-2-5B?
You can fill out our help required form which you can use to request a quote for TW4-2-5B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.