Status: | Unknown |
---|---|
Series: | TW3 Series |
RoHS: | Unknown |
Capacitance | 6600µF |
---|---|
Voltage Rating | 25V |
Product Range | TW3 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.17ohm |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Application | Wet |
ESR Frequency | 120Hz |
Impedance | 30ohm |
Impedance Frequency | 120kHz |
Leakage Current | 30µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Cap, 6600Μf, 25V, 10% Rohs Compliant: No |Kyocera Avx TW3E668K025CBSZ0S00 | Newark Electronics |
Tantalum - NTP Conformal6600 uF,25 V | AVX TW3E668K025CBSZ0S00 | RS Americas |
CAP, 6600µF, 25V, 10% | element14 |
Where can I find additional details, specifications and documents for a TW3E668K025CBSZ0S00?
Additional datasheets, footprints and schematics for TW3E668K025CBSZ0S00 are listed on our Part Details page. You can also find images and similar parts to TW3E668K025CBSZ0S00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TW3E668K025CBSZ0S00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TW3E668K025CBSZ0S00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TW3E668K025CBSZ0S00 fall under?
The TW3E668K025CBSZ0S00 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TW3E668K025CBSZ0S00 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TW3E668K025CBSZ0S00 you can contact the distributor directly for product support, shipping queries etc.
Is the TW3E668K025CBSZ0S00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TW3E668K025CBSZ0S00 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for TW3E668K025CBSZ0S00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TW3E668K025CBSZ0S00 often in real-time on the comparison pages.
What if I can't find stock of TW3E668K025CBSZ0S00?
You can fill out our help required form which you can use to request a quote for TW3E668K025CBSZ0S00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.