Status: | Unknown |
---|---|
Series: | TW Series |
RoHS: | Compliant |
Product Range | TW Series |
---|---|
No. of Contacts | 16Contacts |
Gender | Header |
Pitch Spacing | 2mm |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Header, 2 Mm, Through Hole, 16 Contacts | Newark Electronics |
Board to Board & Mezzanine Connectors Flexible Surface Mount Board Stacking Header, 2.00 mm Pitch | Sager |
Where can I find additional details, specifications and documents for a TW-08-05-L-D-400-100?
Additional datasheets, footprints and schematics for TW-08-05-L-D-400-100 are listed on our Part Details page. You can also find images and similar parts to TW-08-05-L-D-400-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TW-08-05-L-D-400-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TW-08-05-L-D-400-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TW-08-05-L-D-400-100 fall under?
The TW-08-05-L-D-400-100 is listed under Connectors > Stacking Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to TW-08-05-L-D-400-100 when available in the Stacking Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TW-08-05-L-D-400-100 you can contact the distributor directly for product support, shipping queries etc.
Is the TW-08-05-L-D-400-100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TW-08-05-L-D-400-100 have stock available?
Authorised distributors including Newark Electronics, Sager and Powell Electronics have stock available or on a lead time for TW-08-05-L-D-400-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TW-08-05-L-D-400-100 often in real-time on the comparison pages.
What if I can't find stock of TW-08-05-L-D-400-100?
You can fill out our help required form which you can use to request a quote for TW-08-05-L-D-400-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.