Status: | Unknown |
---|---|
Series: | TVS400 Series |
RoHS: | Unknown |
Product Range | TVS400 Series |
---|---|
Contact Configuration | 3PST-1NO / 2NC |
Switch Terminals | Screw |
Contact Voltage AC Max | 230V |
Contact Current AC Max | 2A |
IP Rating | - |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 1A |
SVHC | No SVHC (17-Dec-2015) |
Contact Rating | 2A |
External Depth | 36mm |
External Length / Height | 92mm |
External Width | 71mm |
Fixing Centres | 62mm |
IP / NEMA Rating | IP65 |
Insulation Voltage | 250V |
No. of Mechanical Operations | 1000000 |
Operating Temperature Max | 65°C |
Operating Temperature Min | -25°C |
Thermal Current Rating | 2.5A |
Hinged safety switch for guard doors | RS |
SAFETY SWITCH, HINGED | Farnell |
Where can I find additional details, specifications and documents for a TVS 400-12B-M20?
Additional datasheets, footprints and schematics for TVS 400-12B-M20 are listed on our Part Details page. You can also find images and similar parts to TVS 400-12B-M20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TVS 400-12B-M20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TVS 400-12B-M20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TVS 400-12B-M20 fall under?
The TVS 400-12B-M20 is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to TVS 400-12B-M20 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TVS 400-12B-M20 you can contact the distributor directly for product support, shipping queries etc.
Is the TVS 400-12B-M20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TVS 400-12B-M20 have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for TVS 400-12B-M20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TVS 400-12B-M20 often in real-time on the comparison pages.
What if I can't find stock of TVS 400-12B-M20?
You can fill out our help required form which you can use to request a quote for TVS 400-12B-M20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.