| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Resolution (Bits) | 9bit |
|---|---|
| Supply Voltage Min | 1.65V |
| Supply Voltage Max | 1.95V |
| TV / Video Case Style | TQFP |
| No. of Pins | 32Pins |
| ADC Sample Rate | 30MSPS |
| No. of Input Channels | 2Channels |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| RoHS Phthalates Compliant | Yes |
| Input Format | Analogue |
| Output Format | Digital |
Where can I find additional details, specifications and documents for a TVP5150AM1IPBS .?
Additional datasheets, footprints and schematics for TVP5150AM1IPBS . are listed on our Part Details page. You can also find images and similar parts to TVP5150AM1IPBS . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TVP5150AM1IPBS . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TVP5150AM1IPBS . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TVP5150AM1IPBS . fall under?
The TVP5150AM1IPBS . is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to TVP5150AM1IPBS . when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TVP5150AM1IPBS . you can contact the distributor directly for product support, shipping queries etc.
Is the TVP5150AM1IPBS . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TVP5150AM1IPBS . have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for TVP5150AM1IPBS ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TVP5150AM1IPBS . often in real-time on the comparison pages.
What if I can't find stock of TVP5150AM1IPBS .?
You can fill out our help required form which you can use to request a quote for TVP5150AM1IPBS . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.