Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
TV / Video Case Style | HTQFP |
No. of Pins | 80Pins |
ADC Sample Rate | 30MSPS |
No. of Input Channels | 2Channels |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Input Format | Analogue |
Output Format | Digital |
VIDEO DECODER, 10BIT, 30MSPS, HTQFP-80 | element14 |
Where can I find additional details, specifications and documents for a TVP5147PFP .?
Additional datasheets, footprints and schematics for TVP5147PFP . are listed on our Part Details page. You can also find images and similar parts to TVP5147PFP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TVP5147PFP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TVP5147PFP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TVP5147PFP . fall under?
The TVP5147PFP . is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to TVP5147PFP . when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TVP5147PFP . you can contact the distributor directly for product support, shipping queries etc.
Is the TVP5147PFP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TVP5147PFP . have stock available?
Authorised distributors including Rochester Electronics, element14 and Farnell have stock available or on a lead time for TVP5147PFP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TVP5147PFP . often in real-time on the comparison pages.
What if I can't find stock of TVP5147PFP .?
You can fill out our help required form which you can use to request a quote for TVP5147PFP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.