Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.19
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$4.19
|
1,857
in stock
|
Buy Now |
Resolution (Bits) | 11bit |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
TV / Video Case Style | HTQFP |
No. of Pins | 80Pins |
ADC Sample Rate | 30MSPS |
No. of Input Channels | 2Channels |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 5147 |
Input Format | Analogue |
Operating Temperature Range | 0°C to +70°C |
Output Format | Digital |
Power Dissipation Pd | 490mW |
Supply Current | 39mA |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
10-bit High Quality Single-Chip Digital Video Decoder That Digitizes And Decodes NTSC/PAL/SECAM | Texas Instruments |
Where can I find additional details, specifications and documents for a TVP5147M1PFP?
Additional datasheets, footprints and schematics for TVP5147M1PFP are listed on our Part Details page. You can also find images and similar parts to TVP5147M1PFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TVP5147M1PFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TVP5147M1PFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TVP5147M1PFP fall under?
The TVP5147M1PFP is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to TVP5147M1PFP when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TVP5147M1PFP you can contact the distributor directly for product support, shipping queries etc.
Is the TVP5147M1PFP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TVP5147M1PFP have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TVP5147M1PFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TVP5147M1PFP often in real-time on the comparison pages.
What if I can't find stock of TVP5147M1PFP?
You can fill out our help required form which you can use to request a quote for TVP5147M1PFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.