| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Resolution (Bits) | 10bit |
|---|---|
| Supply Voltage Min | 1.65V |
| Supply Voltage Max | 1.95V |
| TV / Video Case Style | HTQFP |
| No. of Pins | 80Pins |
| ADC Sample Rate | 30MSPS |
| No. of Input Channels | 4Channels |
| Operating Temperature Min | 0°C |
| Operating Temperature Max | 70°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| RoHS Phthalates Compliant | Yes |
| Input Format | Analogue |
| Output Format | Digital |
Where can I find additional details, specifications and documents for a TVP5146PFP?
Additional datasheets, footprints and schematics for TVP5146PFP are listed on our Part Details page. You can also find images and similar parts to TVP5146PFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TVP5146PFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TVP5146PFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TVP5146PFP fall under?
The TVP5146PFP is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to TVP5146PFP when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TVP5146PFP you can contact the distributor directly for product support, shipping queries etc.
Is the TVP5146PFP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TVP5146PFP have stock available?
There is no stock from authorised distributors for TVP5146PFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TVP5146PFP often in real-time on the comparison pages.
What if I can't find stock of TVP5146PFP?
You can fill out our help required form which you can use to request a quote for TVP5146PFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.