Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$32.48
|
90
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$32.51
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$28.79
|
-
|
Buy Now | |
RS Americas
from US$31.63
|
-
|
Buy Now | |
element14
from US$36.77
|
-
|
Buy Now | |
Distrelec
from US$35.94
|
-
|
Buy Now | |
Sager
from US$28.32
|
-
|
Buy Now | |
Farnell
from US$27.26
|
-
|
Buy Now |
3W, 11.2mm | |
Input Voltage | Sep-18VDC |
Output Voltage | 12 |
Output Current | 250mA |
Efficiency | 85% |
Package Style | SIP8, Copper |
Length | 21.8mm |
Width | 9.6mm |
Weight | 5.9gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC Converter Isolated 12V 3W | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
Dc-Dc Converter, 12V, 0.25A | Newark Electronics |
Power Supply | RS Americas |
DC-DC CONVERTER, 12V, 0.25A | element14 |
Traco Power DC/DC Converter 9 ... 18V 12V 250mA 3W | Distrelec |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TVN 3-1212?
Additional datasheets, footprints and schematics for TVN 3-1212 are listed on our Part Details page. You can also find images and similar parts to TVN 3-1212 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TVN 3-1212 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TVN 3-1212 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TVN 3-1212 fall under?
The TVN 3-1212 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TVN 3-1212 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TVN 3-1212 you can contact the distributor directly for product support, shipping queries etc.
Is the TVN 3-1212 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TVN 3-1212 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for TVN 3-1212.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TVN 3-1212 often in real-time on the comparison pages.
What if I can't find stock of TVN 3-1212?
You can fill out our help required form which you can use to request a quote for TVN 3-1212 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.