Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
5W | |
Input Voltage | 4.75-6VDC |
Output Voltage | ±15 |
Output Current | 165/165mA |
Package Style | Stainless Steel (Cover) |
country of origin | JP |
ESD Sensitive | No |
DC/DC-Wandler, 4,75-6 VDC, 2 W, 2 Ausgänge, ±15 VDC, 60 % Wirkungsgrad, TVL 05-1516 | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TVL 05-1516?
Additional datasheets, footprints and schematics for TVL 05-1516 are listed on our Part Details page. You can also find images and similar parts to TVL 05-1516 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TVL 05-1516 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TVL 05-1516 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TVL 05-1516 fall under?
The TVL 05-1516 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TVL 05-1516 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TVL 05-1516 you can contact the distributor directly for product support, shipping queries etc.
Is the TVL 05-1516 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TVL 05-1516 have stock available?
Authorised distributors including Buerklin and Sager have stock available or on a lead time for TVL 05-1516.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TVL 05-1516 often in real-time on the comparison pages.
What if I can't find stock of TVL 05-1516?
You can fill out our help required form which you can use to request a quote for TVL 05-1516 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.