Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Balun Mounting | Cable |
---|---|
Frequency Min | 60MHz |
Frequency Max | 50Hz |
Impedance - Unbalanced / Balanced | - |
Insertion Loss | - |
Balun Case Style | - |
Phase Difference | - |
Hd-Tvi Passive Balun With Screw Terminal Connection (Sold Individually) | Newark Electronics |
HD-TVI Balun over UTP with Pigtail | Speco Technologies TVIUTPPT | RS Americas |
Where can I find additional details, specifications and documents for a TVIUTPPT?
Additional datasheets, footprints and schematics for TVIUTPPT are listed on our Part Details page. You can also find images and similar parts to TVIUTPPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TVIUTPPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TVIUTPPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TVIUTPPT fall under?
The TVIUTPPT is listed under Electronic & Electrical Components > Transformers > Baluns.
Can I view similar or alternative parts?
You can view similar parts to TVIUTPPT when available in the Baluns range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TVIUTPPT you can contact the distributor directly for product support, shipping queries etc.
Is the TVIUTPPT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TVIUTPPT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for TVIUTPPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TVIUTPPT often in real-time on the comparison pages.
What if I can't find stock of TVIUTPPT?
You can fill out our help required form which you can use to request a quote for TVIUTPPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.