TV18-10BL-L Part Information

Details for TV18-10BL-L by Thomas & Betts

Connectors > Crimp Terminals / Solder Terminals & Splices > Blade Crimp Terminals

Part Downloads

Part Specifications

Product Range Catamount Series
Wire Size AWG Min 22AWG
Wire Size AWG Max 16AWG
Conductor Area CSA -
Insulator Colour Red
Insulator Material Vinyl
Tab Size - Metric 2.3mm x 0.75mm
RoHS Compliant

Alternative Part Descriptions

  • TERMINAL, BLADE, CRIMP, RED, 22-16AWG; Product Range:Catamount Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Insulator Colour:Red; Insulator Material:Vinyl; Tab Size - Metric:2.3mm x 0.75mm RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TV18-10BL-L?

Additional datasheets, footprints and schematics for TV18-10BL-L are listed in our Part Details tab. You can also find the TV18-10BL-L image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TV18-10BL-L in the Pricing & Inventory tab next to part details. You can view TV18-10BL-L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TV18-10BL-L fall under?

The TV18-10BL-L is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.

Can I view similar or alternative parts?

You can view similar parts to TV18-10BL-L when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TV18-10BL-L you can contact the distributor directly for product support, shipping queries etc.

Is the TV18-10BL-L RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for TV18-10BL-L have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for TV18-10BL-L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TV18-10BL-L often in real-time on the comparison pages.

What if I can't find stock of TV18-10BL-L?

You can fill out our help required form which you can use to request a quote for TV18-10BL-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for TV18-10BL-L

Loading...
Loading Results for TV18-10BL-L
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us