Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | USB to ATA / ATAPI Bus |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | TUSB9261 |
Product Range | - |
Kit Contents | Demonstration Board TUSB9261 |
SVHC | No SVHC (27-Jun-2018) |
TUSB9261 demonstration kit | Texas Instruments |
Reference Board, Usb To Serial | Newark Electronics |
Where can I find additional details, specifications and documents for a TUSB9261DEMO .?
Additional datasheets, footprints and schematics for TUSB9261DEMO . are listed on our Part Details page. You can also find images and similar parts to TUSB9261DEMO . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TUSB9261DEMO . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TUSB9261DEMO . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TUSB9261DEMO . fall under?
The TUSB9261DEMO . is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TUSB9261DEMO . when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TUSB9261DEMO . you can contact the distributor directly for product support, shipping queries etc.
Is the TUSB9261DEMO . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TUSB9261DEMO . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TUSB9261DEMO ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TUSB9261DEMO . often in real-time on the comparison pages.
What if I can't find stock of TUSB9261DEMO .?
You can fill out our help required form which you can use to request a quote for TUSB9261DEMO . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.