Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TUSB8020B |
Kit Application Type | Interface |
Application Sub Type | USB 3.0 Hub & USB 2.0 Hub |
Kit Contents | Eval Board TUSB8020B |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Complete 2-port Hub Implement USB 3.0 Hub SS Operation Along with USB 2.0 Hub HS FS & LS Operation |
TUSB8020BEVM: Automotive Two-Port USB 3.0 Hub Evaluation Module | Texas Instruments |
Evaluation Board, Automotive Usb Hub | Newark Electronics |
Where can I find additional details, specifications and documents for a TUSB8020BEVM?
Additional datasheets, footprints and schematics for TUSB8020BEVM are listed on our Part Details page. You can also find images and similar parts to TUSB8020BEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TUSB8020BEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TUSB8020BEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TUSB8020BEVM fall under?
The TUSB8020BEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TUSB8020BEVM when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TUSB8020BEVM you can contact the distributor directly for product support, shipping queries etc.
Is the TUSB8020BEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TUSB8020BEVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TUSB8020BEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TUSB8020BEVM often in real-time on the comparison pages.
What if I can't find stock of TUSB8020BEVM?
You can fill out our help required form which you can use to request a quote for TUSB8020BEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.