Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
USB IC Type | USB Host Controller |
---|---|
USB Standard | USB 2.0 3.0 |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | WQFN |
No. of Pins | 100Pins |
Data Rate | - |
No. of Ports | 4 Port |
Where can I find additional details, specifications and documents for a TUSB7340IRKMT?
Additional datasheets, footprints and schematics for TUSB7340IRKMT are listed on our Part Details page. You can also find images and similar parts to TUSB7340IRKMT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TUSB7340IRKMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TUSB7340IRKMT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TUSB7340IRKMT fall under?
The TUSB7340IRKMT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TUSB7340IRKMT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TUSB7340IRKMT you can contact the distributor directly for product support, shipping queries etc.
Is the TUSB7340IRKMT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TUSB7340IRKMT have stock available?
There is no stock from authorised distributors for TUSB7340IRKMT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TUSB7340IRKMT often in real-time on the comparison pages.
What if I can't find stock of TUSB7340IRKMT?
You can fill out our help required form which you can use to request a quote for TUSB7340IRKMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.