Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.34
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$2.34
|
4,540
in stock
|
Buy Now |
USB IC Type | USB Type-C and Power Delivery (PD) controller |
---|---|
USB Standard | USB 3.1 |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | WQFN |
No. of Pins | 40Pins |
Data Rate | 5Gbps |
No. of Ports | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
USB Type-C™ 8.1-Gbps DP Alt Mode linear redriver crosspoint switch for sink side | Texas Instruments |
Where can I find additional details, specifications and documents for a TUSB564RNQT?
Additional datasheets, footprints and schematics for TUSB564RNQT are listed on our Part Details page. You can also find images and similar parts to TUSB564RNQT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TUSB564RNQT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TUSB564RNQT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TUSB564RNQT fall under?
The TUSB564RNQT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TUSB564RNQT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TUSB564RNQT you can contact the distributor directly for product support, shipping queries etc.
Is the TUSB564RNQT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TUSB564RNQT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TUSB564RNQT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TUSB564RNQT often in real-time on the comparison pages.
What if I can't find stock of TUSB564RNQT?
You can fill out our help required form which you can use to request a quote for TUSB564RNQT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.