TUSB4041PAPEVM Part Information
Details for TUSB4041PAPEVM by Texas Instruments
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits

Buy TUSB4041PAPEVM Directly from Texas Instruments (19 in stock) at $199.0000
Part Downloads

Part Specifications
Kit Application Type | Interface |
Application Sub Type | USB |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | TUSB4041 |
Product Range | - |
Kit Contents | Eval Board TUSB4041 |
SVHC | No SVHC (27-Jun-2018) |
Features | Plug & Play USB 2.0 HUB Optional Serial EEPROM/SMBus Host Hub Config Six Switches I2C 5V Supply |
Alternative Part Descriptions
- EVALUATION BOARD, USB 2.0 HUB | Newark Electronics
- TUSB4041PAPEVM Evaluation Module | Texas Instruments
Viewing Distributors for TUSB4041PAPEVM
Loading...
Loading Results for TUSB4041PAPEVM