TUSB4020BPHPEVM Part Information
Details for TUSB4020BPHPEVM by Texas Instruments
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits

Buy TUSB4020BPHPEVM Directly from Texas Instruments (23 in stock) at $249.0000
Part Downloads

Part Specifications
Kit Application Type | Interface |
Application Sub Type | USB |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | TUSB4020B |
Product Range | - |
Kit Contents | Eval Board TUSB4020B |
SVHC | No SVHC (27-Jun-2018) |
Features | Plug & Play USB 2.0 HUB Optional Serial EEPROM/SMBus Host Hub Config Six Switches I2C 5V Supply |
Alternative Part Descriptions
- EVALUATION BOARD, USB 2.0 HUB | Newark Electronics
- TUSB4020BPHPEVM Evaluation Module | Texas Instruments
Viewing Distributors for TUSB4020BPHPEVM
Loading...
Loading Results for TUSB4020BPHPEVM