USB IC Type | USB Hub Controller |
---|---|
USB Standard | USB 2.0 |
Supply Voltage Min | 3mV |
Supply Voltage Max | 3.6V |
Interface Case Style | HTQFP |
No. of Pins | 48Pins |
Data Rate | 480Mbps |
No. of Ports | 2 Port, 2Ports |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
USB Type | USB Hub |
Usb 2.0 Hub, 480Mbps, Htqfp-48 | Newark Electronics |
Two-Port High-Speed 480Mbps USB 2.0 Hub | Texas Instruments |
RS232/IrDA USB Hub C onverter | Mouser Electronics |
Where can I find additional details, specifications and documents for a TUSB4020BIPHP .?
Additional datasheets, footprints and schematics for TUSB4020BIPHP . are listed on our Part Details page. You can also find images and similar parts to TUSB4020BIPHP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TUSB4020BIPHP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TUSB4020BIPHP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TUSB4020BIPHP . fall under?
The TUSB4020BIPHP . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TUSB4020BIPHP . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TUSB4020BIPHP . you can contact the distributor directly for product support, shipping queries etc.
Is the TUSB4020BIPHP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TUSB4020BIPHP . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for TUSB4020BIPHP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TUSB4020BIPHP . often in real-time on the comparison pages.
What if I can't find stock of TUSB4020BIPHP .?
You can fill out our help required form which you can use to request a quote for TUSB4020BIPHP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.