Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB IC Type | USB Type-C Configuration Channel Logic and Port Control |
---|---|
USB Standard | USB 1.1 |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5V |
Interface Case Style | X2QFN |
No. of Pins | 12Pins |
Data Rate | 480Mbps |
No. of Ports | 1 Port, 1Ports |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
USB Type | USB Controller |
USB Type-C configuration channel logic and port control | Texas Instruments |
Usb Port Controller, 480Mbps, X2Qfn-12 | Newark Electronics |
USB PORT CONTROLLER, 480MBPS, X2QFN-12 | element14 |
Where can I find additional details, specifications and documents for a TUSB320IRWBR .?
Additional datasheets, footprints and schematics for TUSB320IRWBR . are listed on our Part Details page. You can also find images and similar parts to TUSB320IRWBR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TUSB320IRWBR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TUSB320IRWBR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TUSB320IRWBR . fall under?
The TUSB320IRWBR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TUSB320IRWBR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TUSB320IRWBR . you can contact the distributor directly for product support, shipping queries etc.
Is the TUSB320IRWBR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TUSB320IRWBR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TUSB320IRWBR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TUSB320IRWBR . often in real-time on the comparison pages.
What if I can't find stock of TUSB320IRWBR .?
You can fill out our help required form which you can use to request a quote for TUSB320IRWBR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.