Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | USB |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | TUSB320 |
Product Range | - |
Kit Contents | Eval Board TUSB320 |
SVHC | No SVHC (27-Jun-2018) |
Features | USB Type-C System Configured to Operate in DFP/UFP/DRP Mode Plug & Play Design I2C 5V Supply |
Evaluation Board, Usb Type C | Newark Electronics |
TUSB320 Evaluation Module (EVM) | Texas Instruments |
Where can I find additional details, specifications and documents for a TUSB320EVM?
Additional datasheets, footprints and schematics for TUSB320EVM are listed on our Part Details page. You can also find images and similar parts to TUSB320EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TUSB320EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TUSB320EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TUSB320EVM fall under?
The TUSB320EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TUSB320EVM when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TUSB320EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TUSB320EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TUSB320EVM have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TUSB320EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TUSB320EVM often in real-time on the comparison pages.
What if I can't find stock of TUSB320EVM?
You can fill out our help required form which you can use to request a quote for TUSB320EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.