TUSB320-HA-EVM Part Information
Details for TUSB320-HA-EVM by Texas Instruments
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits

Buy TUSB320-HA-EVM Directly from Texas Instruments (23 in stock) at $75.0000
Part Downloads

Part Specifications
Kit Application Type | Interface |
Application Sub Type | USB |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | TUSB320HA |
Product Range | - |
Kit Contents | Eval Board TUSB320HA |
SVHC | No SVHC (27-Jun-2018) |
Features | USB Type-C System Configured to Operate in DFP/UFP/DRP Mode Plug & Play Design I2C 5V Supply |
Alternative Part Descriptions
- EVALUATION BOARD, USB TYPE C | Newark Electronics
- TUSB320HAI USB Type-C Configuration Channel Logic and Port Control Evaluation Module | Texas Instruments
Viewing Distributors for TUSB320-HA-EVM
Loading...
Loading Results for TUSB320-HA-EVM