Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB IC Type | USB Signal Conditioner |
---|---|
USB Standard | USB 2.0 OTG |
Supply Voltage Min | - |
Supply Voltage Max | 3.3V |
Interface Case Style | X2QFN |
No. of Pins | 12Pins |
Data Rate | 480Mbps |
No. of Ports | 1 Port, 1Ports |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
USB Type | USB 2.0 Signal Conditioner |
USB 2.0 480-Mbps high-speed signal conditioner | Texas Instruments |
Usb Signal Conditioner, 480Mbps, X2Qfn12 | Newark Electronics |
USB SIGNAL CONDITIONER, 480MBPS, X2QFN12 | element14 |
Where can I find additional details, specifications and documents for a TUSB211IRWBR?
Additional datasheets, footprints and schematics for TUSB211IRWBR are listed on our Part Details page. You can also find images and similar parts to TUSB211IRWBR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TUSB211IRWBR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TUSB211IRWBR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TUSB211IRWBR fall under?
The TUSB211IRWBR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TUSB211IRWBR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TUSB211IRWBR you can contact the distributor directly for product support, shipping queries etc.
Is the TUSB211IRWBR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TUSB211IRWBR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TUSB211IRWBR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TUSB211IRWBR often in real-time on the comparison pages.
What if I can't find stock of TUSB211IRWBR?
You can fill out our help required form which you can use to request a quote for TUSB211IRWBR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.