| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| USB IC Type | USB Hub Controller |
|---|---|
| USB Standard | USB 2.0 |
| Supply Voltage Min | 3V |
| Supply Voltage Max | 3.6V |
| Interface Case Style | LQFP |
| No. of Pins | 48Pins |
| Data Rate | - |
| No. of Ports | 7 Port, 7Ports |
| Operating Temperature Min | 0°C |
| Operating Temperature Max | 70°C |
| Product Range | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| USB Type | Hub |
Where can I find additional details, specifications and documents for a TUSB2077APTR .?
Additional datasheets, footprints and schematics for TUSB2077APTR . are listed on our Part Details page. You can also find images and similar parts to TUSB2077APTR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TUSB2077APTR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TUSB2077APTR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TUSB2077APTR . fall under?
The TUSB2077APTR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TUSB2077APTR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TUSB2077APTR . you can contact the distributor directly for product support, shipping queries etc.
Is the TUSB2077APTR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TUSB2077APTR . have stock available?
Authorised distributors including Ozdisan have stock available or on a lead time for TUSB2077APTR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TUSB2077APTR . often in real-time on the comparison pages.
What if I can't find stock of TUSB2077APTR .?
You can fill out our help required form which you can use to request a quote for TUSB2077APTR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.