Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB IC Type | USB Hub Controller |
---|---|
USB Standard | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | LQFP |
No. of Pins | 32Pins |
Data Rate | 12Mbps |
No. of Ports | 4 Port |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
4-port USB 2.0 12-Mbps USB full-speed hub | Texas Instruments |
Usb Hub, 4 Port, 12Mbps, Lqfp-32 | Newark Electronics |
Where can I find additional details, specifications and documents for a TUSB2046BVFR .?
Additional datasheets, footprints and schematics for TUSB2046BVFR . are listed on our Part Details page. You can also find images and similar parts to TUSB2046BVFR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TUSB2046BVFR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TUSB2046BVFR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TUSB2046BVFR . fall under?
The TUSB2046BVFR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TUSB2046BVFR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TUSB2046BVFR . you can contact the distributor directly for product support, shipping queries etc.
Is the TUSB2046BVFR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TUSB2046BVFR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TUSB2046BVFR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TUSB2046BVFR . often in real-time on the comparison pages.
What if I can't find stock of TUSB2046BVFR .?
You can fill out our help required form which you can use to request a quote for TUSB2046BVFR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.