Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.82
USB IC Type | USB Hub Controller |
---|---|
USB Standard | USB 1.1 |
Supply Voltage Min | 3.3V |
Supply Voltage Max | 3.6V |
Interface Case Style | QFN |
No. of Pins | 32Pins |
Data Rate | 12Mbps |
No. of Ports | 4 Port, 4Ports |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2046 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 3.3V to 3.6V |
Termination Type | Surface Mount Device |
USB Type | Hub |
4-port USB 2.0 12-Mbps USB full-speed hub | Texas Instruments |
USB Transceiver 5TR 12Mbps 32-Pin QFN EP | RS |
Ic, Usb Hub, 4-Port, 32Qfn | Newark Electronics |
IC, USB HUB, 4-PORT, 32QFN | element14 |
Where can I find additional details, specifications and documents for a TUSB2046BIRHBT?
Additional datasheets, footprints and schematics for TUSB2046BIRHBT are listed on our Part Details page. You can also find images and similar parts to TUSB2046BIRHBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TUSB2046BIRHBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TUSB2046BIRHBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TUSB2046BIRHBT fall under?
The TUSB2046BIRHBT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TUSB2046BIRHBT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TUSB2046BIRHBT you can contact the distributor directly for product support, shipping queries etc.
Is the TUSB2046BIRHBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TUSB2046BIRHBT have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for TUSB2046BIRHBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TUSB2046BIRHBT often in real-time on the comparison pages.
What if I can't find stock of TUSB2046BIRHBT?
You can fill out our help required form which you can use to request a quote for TUSB2046BIRHBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.