TUSB1105RGTR . Part Information
Details for TUSB1105RGTR . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs

Buy TUSB1105RGTR Directly from Texas Instruments (25728 in stock) at $0.7160
Part Downloads

Part Specifications
USB IC Type | USB PHY Transceiver |
USB Standard | USB 2.0 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Interface Case Style | VQFN |
No. of Pins | 16Pins |
Data Rate | 12Mbps |
No. of Ports | 1 Port |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- USB TRANSCEIVER, 12MBPS, VQFN-16; USB IC Type:USB PHY Transceiver; USB Standard:USB 2.0; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Interface Case Style:VQFN; No. of Pins:16Pins; Data Rate:12Mbps; No. of Ports:1 Port; RoHS Compliant: Yes | Newark Electronics
- Advanced Universal Serial Bus Transcievers | Texas Instruments
Viewing Distributors for TUSB1105RGTR .
Loading...
Loading Results for TUSB1105RGTR .