Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB IC Type | USB Type-C Re-driver Switch |
---|---|
USB Standard | USB 3.1 |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | WQFN |
No. of Pins | 40Pins |
Data Rate | 8.1Gbps |
No. of Ports | 2 Port |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
USB Type-C® DP alt mode 10Gbps linear redriver crosspoint switch for sink side | Texas Instruments |
Where can I find additional details, specifications and documents for a TUSB1064RNQT?
Additional datasheets, footprints and schematics for TUSB1064RNQT are listed on our Part Details page. You can also find images and similar parts to TUSB1064RNQT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TUSB1064RNQT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TUSB1064RNQT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TUSB1064RNQT fall under?
The TUSB1064RNQT is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to TUSB1064RNQT when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TUSB1064RNQT you can contact the distributor directly for product support, shipping queries etc.
Is the TUSB1064RNQT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TUSB1064RNQT have stock available?
Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for TUSB1064RNQT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TUSB1064RNQT often in real-time on the comparison pages.
What if I can't find stock of TUSB1064RNQT?
You can fill out our help required form which you can use to request a quote for TUSB1064RNQT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.