USB IC Type | USB Type-C Re-driver Switch |
---|---|
USB Standard | USB 3.1 |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | WQFN |
No. of Pins | 40Pins |
Data Rate | 8.1Gbps |
No. of Ports | 4 Port |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
USB Type-C™ 10-Gbps multi-protocol bi-directional linear redriver | Texas Instruments |
Where can I find additional details, specifications and documents for a TUSB1044IRNQT?
Additional datasheets, footprints and schematics for TUSB1044IRNQT are listed on our Part Details page. You can also find images and similar parts to TUSB1044IRNQT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TUSB1044IRNQT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TUSB1044IRNQT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TUSB1044IRNQT fall under?
The TUSB1044IRNQT is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to TUSB1044IRNQT when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TUSB1044IRNQT you can contact the distributor directly for product support, shipping queries etc.
Is the TUSB1044IRNQT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TUSB1044IRNQT have stock available?
Authorised distributors including Texas Instruments, Farnell Contract and element14 have stock available or on a lead time for TUSB1044IRNQT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TUSB1044IRNQT often in real-time on the comparison pages.
What if I can't find stock of TUSB1044IRNQT?
You can fill out our help required form which you can use to request a quote for TUSB1044IRNQT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.