Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Outer Diameter | 3.92mm |
---|---|
Length | 5.5mm |
Inner Diameter | 1.5mm |
Frequency Min | - |
Frequency Max | - |
Impedance @ 100MHz | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Diameter | 3.92mm |
External Length / Height | 5.5mm |
Ferrite Case Style | Tubular |
Height | 5.5mm |
Internal Diameter | 1.5mm |
Material Grade | 4B1 |
FERRITE CORE, CYLINDRICAL | element14 |
Outer Diameter:3.92Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a TUB3.9/1.5/5.5-4B1?
Additional datasheets, footprints and schematics for TUB3.9/1.5/5.5-4B1 are listed on our Part Details page. You can also find images and similar parts to TUB3.9/1.5/5.5-4B1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TUB3.9/1.5/5.5-4B1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TUB3.9/1.5/5.5-4B1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TUB3.9/1.5/5.5-4B1 fall under?
The TUB3.9/1.5/5.5-4B1 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to TUB3.9/1.5/5.5-4B1 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TUB3.9/1.5/5.5-4B1 you can contact the distributor directly for product support, shipping queries etc.
Is the TUB3.9/1.5/5.5-4B1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TUB3.9/1.5/5.5-4B1 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for TUB3.9/1.5/5.5-4B1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TUB3.9/1.5/5.5-4B1 often in real-time on the comparison pages.
What if I can't find stock of TUB3.9/1.5/5.5-4B1?
You can fill out our help required form which you can use to request a quote for TUB3.9/1.5/5.5-4B1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.