TTPC-6 Audio Transformers by Stancor Electronics

Line Matching Transformer

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Current Rating 90mA
Primary Impedance 600ohm
Secondary Impedance 600ohm
Transformer Mounting Through Hole
External Depth 0.65"
External Height 0.75"
External Width .781"
RoHS Compliant Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TTPC-6?

Additional datasheets, footprints and schematics for TTPC-6 are listed on our Part Details page. You can also find images and similar parts to TTPC-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TTPC-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TTPC-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TTPC-6 fall under?

The TTPC-6 is listed under Transformers > Audio Transformers.

Can I view similar or alternative parts?

You can view similar parts to TTPC-6 when available in the Audio Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TTPC-6 you can contact the distributor directly for product support, shipping queries etc.

Is the TTPC-6 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TTPC-6 have stock available?

Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for TTPC-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TTPC-6 often in real-time on the comparison pages.

What if I can't find stock of TTPC-6?

You can fill out our help required form which you can use to request a quote for TTPC-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay