Current Rating | 90mA |
---|---|
Primary Impedance | 600ohm |
Secondary Impedance | 600ohm |
Transformer Mounting | Through Hole |
DC Current Rating | 90mA |
Insertion Loss | 1.8dB |
Output Current | 90mA |
RoHS Compliant | Yes |
Line Matching Transformer | Newark Electronics |
Transformer Audio Bobbin 1 Freq 300-3500Hz Pri 0.09A Pri 600 Ohms +105C | Stancor TTPC-13 | RS Americas |
Where can I find additional details, specifications and documents for a TTPC-13?
Additional datasheets, footprints and schematics for TTPC-13 are listed on our Part Details page. You can also find images and similar parts to TTPC-13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TTPC-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TTPC-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TTPC-13 fall under?
The TTPC-13 is listed under Transformers > Audio Transformers.
Can I view similar or alternative parts?
You can view similar parts to TTPC-13 when available in the Audio Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TTPC-13 you can contact the distributor directly for product support, shipping queries etc.
Is the TTPC-13 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TTPC-13 have stock available?
Authorised distributors including Relay Specialties, Newark Electronics and RS Americas have stock available or on a lead time for TTPC-13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TTPC-13 often in real-time on the comparison pages.
What if I can't find stock of TTPC-13?
You can fill out our help required form which you can use to request a quote for TTPC-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.