TTL-232RG-VREG3V3-WE Leads by FTDI Chip

CABLE TTL/USB CONV WIRE-END 3V3 1.8M

Status: Unknown
Series: FT232RQ IC Device
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$23.72

Distributor Stock
Logo for RS
RS
from US$23.72
130
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$23.75
99
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$24.63
-
Buy Now
Logo for element14
element14
from US$25.71
-
Buy Now
Logo for Farnell
Farnell
from US$25.97
-
Buy Now

Specifications

Conversion Type USB to 3.3V TTL Converter
Baud Rate 3Mbaud
Converter Connector Type Free / Stripped End
Chip Type FT232R
Cable Length - Metric 1.8m
Cable Length - Imperial 6ft
Product Range FT232RQ IC Device
SVHC No SVHC (15-Jan-2019)
Accessory Type USB to UART Cable
For Use With FT232RQ Interface Devices

Alternative Descriptions

USB-TTL serial cable, 3.3V/250mA output | RS
USB 2.0 Type A Male-Pigtail Cable, 1.8m(5.9ft), Black, PVC, TTL-232RG Series | FTDI TTL-232RG-VREG3V3-WE | RS Americas
Smart Cable, Usb-3.3V Ttl, Ft232R, 1.8M | Newark Electronics
CABLE, TTL/USB CONV, WIRE-END, 3V3, 1.8M | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TTL-232RG-VREG3V3-WE?

Additional datasheets, footprints and schematics for TTL-232RG-VREG3V3-WE are listed on our Part Details page. You can also find images and similar parts to TTL-232RG-VREG3V3-WE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TTL-232RG-VREG3V3-WE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TTL-232RG-VREG3V3-WE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TTL-232RG-VREG3V3-WE fall under?

The TTL-232RG-VREG3V3-WE is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to TTL-232RG-VREG3V3-WE when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TTL-232RG-VREG3V3-WE you can contact the distributor directly for product support, shipping queries etc.

Is the TTL-232RG-VREG3V3-WE RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TTL-232RG-VREG3V3-WE have stock available?

Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for TTL-232RG-VREG3V3-WE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TTL-232RG-VREG3V3-WE often in real-time on the comparison pages.

What if I can't find stock of TTL-232RG-VREG3V3-WE?

You can fill out our help required form which you can use to request a quote for TTL-232RG-VREG3V3-WE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay