TTL-232R-3V3 Leads by FTDI Chip

CABLE USB TO TTL LEVEL SERIAL CONV

Status: Unknown
Series: FT232R
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$19.89


Distributor Starting From Stock
Logo for RS Americas RS Americas US$19.89
582
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$20.30
209
Buy Now
Logo for element14 element14 US$24.27
82
Buy Now
Logo for Farnell Farnell US$21.73
32
Buy Now
Logo for Newark Electronics Newark Electronics US$30.33
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Conversion Type USB to 3.3V TTL Converter
Baud Rate 3Mbaud
Converter Connector Type SIP 6 Pin
Chip Type FT232R
Cable Length - Metric 1.8m
Cable Length - Imperial 6ft
Product Range FT232R
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

USB-serial TTL cable,FT232RQ,TTL-232R | RS
Cable Assembly, USB Type A Plug, 6 Pin Single Inline, USBmadeEZ-UART Series | FTDI TTL-232R-3V3 | RS Americas
Module: cable integrated | Transfer Multisort Elektronik
CABLE, USB TO TTL LEVEL, SERIAL CONV | element14
Usb To Serial Converter Cable, 3.3V, 6Way | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TTL-232R-3V3?

Additional datasheets, footprints and schematics for TTL-232R-3V3 are listed on our Part Details page. You can also find images and similar parts to TTL-232R-3V3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TTL-232R-3V3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TTL-232R-3V3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TTL-232R-3V3 fall under?

The TTL-232R-3V3 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to TTL-232R-3V3 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TTL-232R-3V3 you can contact the distributor directly for product support, shipping queries etc.

Is the TTL-232R-3V3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TTL-232R-3V3 have stock available?

Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for TTL-232R-3V3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TTL-232R-3V3 often in real-time on the comparison pages.

What if I can't find stock of TTL-232R-3V3?

You can fill out our help required form which you can use to request a quote for TTL-232R-3V3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay