TTL-232R-RPI Leads by FTDI Chip

CABLE DEBUG TTL-232-USB RPI

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$19.63

Distributor Stock
Logo for RS
RS
from US$22.23
718
in stock
Buy Now
Logo for element14
element14
from US$23.01
765
in stock
Buy Now
Logo for Farnell
Farnell
from US$20.34
765
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$19.63
141
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$25.91
62
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$20.59
58
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$38.00
9
in stock
Buy Now

Specifications

Conversion Type USB to 3.3V TTL Converter
Baud Rate 3Mbaud
Converter Connector Type 2.54mm Female Header
Chip Type FT232R
Cable Length - Metric 1m
Cable Length - Imperial 3.3ft
Product Range -
SVHC No SVHC (15-Jan-2019)
Accessory Type Debug Cable
Features USB to TTL Serial Interface USB 2.0 Full Speed Compatible Internal EEPROM with User Writeable Area
For Use With Raspberry Pi Computers

Alternative Descriptions

CABLE, DEBUG, TTL-232-USB, RPI | element14
TTL-RS232 convert cable for Raspberry Pi | RS
Module: cable integrated | Transfer Multisort Elektronik
FTDI USB-TTL cable | Distrelec
Single Ended, USB Type A Plug to Pigtail, 1 m, USBmadeEZ-UART Series | FTDI TTL-232R-RPI | RS Americas
Debug Cable, Raspberry Pi Module | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TTL-232R-RPI?

Additional datasheets, footprints and schematics for TTL-232R-RPI are listed on our Part Details page. You can also find images and similar parts to TTL-232R-RPI on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TTL-232R-RPI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TTL-232R-RPI price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TTL-232R-RPI fall under?

The TTL-232R-RPI is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to TTL-232R-RPI when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TTL-232R-RPI you can contact the distributor directly for product support, shipping queries etc.

Is the TTL-232R-RPI RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TTL-232R-RPI have stock available?

Authorised distributors including element14, Farnell, RS, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for TTL-232R-RPI.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TTL-232R-RPI often in real-time on the comparison pages.

What if I can't find stock of TTL-232R-RPI?

You can fill out our help required form which you can use to request a quote for TTL-232R-RPI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay