Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$278.00
SCR Module Type | Series Connected - SCRs |
---|---|
Peak Repetitive Off-State Voltage Vdrm | 1.6kV |
Gate Trigger Current Max Igt | 250mA |
Current It av | 600A |
On State RMS Current IT(rms) | 900A |
Peak Non Rep Surge Current Itsm 50Hz | 17kA |
Holding Current Max Ih | 300mA |
Gate Trigger Voltage Max Vgt | 2.2V |
Operating Temperature Max | 125°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Thyristor Diode Module, 1.6Kv, 600A | Newark Electronics |
TT570N Series 2.2 V 250 mA Phase Control Thyristor Module | Future Electronics |
Thyristors / Triacs | Avnet America |
THYRISTOR DIODE MODULE, 1.6KV, 600A | element14 |
Where can I find additional details, specifications and documents for a TT570N16KOFHPSA2?
Additional datasheets, footprints and schematics for TT570N16KOFHPSA2 are listed on our Part Details page. You can also find images and similar parts to TT570N16KOFHPSA2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TT570N16KOFHPSA2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TT570N16KOFHPSA2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TT570N16KOFHPSA2 fall under?
The TT570N16KOFHPSA2 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to TT570N16KOFHPSA2 when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TT570N16KOFHPSA2 you can contact the distributor directly for product support, shipping queries etc.
Is the TT570N16KOFHPSA2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TT570N16KOFHPSA2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for TT570N16KOFHPSA2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TT570N16KOFHPSA2 often in real-time on the comparison pages.
What if I can't find stock of TT570N16KOFHPSA2?
You can fill out our help required form which you can use to request a quote for TT570N16KOFHPSA2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.