Status: | Unknown |
---|---|
Series: | TT32 Series |
RoHS: | Unknown |
Product Range | TT32 Series |
---|---|
Timer Functions | Multifunction |
Time Min | 0.1s |
Time Max | 99.98h |
No. of Timing Ranges | 6Ranges |
No. of Digits | 4 |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 24V |
Current Rating Nom | 8A |
Connection / Termination | Plug-In |
Panel Cutout Height | 29mm |
Panel Cutout Width | 71mm |
SVHC | No SVHC (15-Jan-2019) |
Adjustment Type | Pushbutton |
Coil Voltage VAC Nom | 240V |
Coil Voltage VDC Nom | 24V |
Contact Configuration | 2NC |
Contact Current AC Max | 8A |
Contact Rating | 8A |
Contact Voltage AC Max | 240V |
Delay Time Range | 0s to 99.59h |
External Depth | 69mm |
External Length / Height | 33mm |
External Width | 75mm |
Height | 33mm |
Nom Input Voltage | 24V |
Operating Temperature Max | 50°C |
Operating Temperature Min | 0°C |
Operating Time Range | 1sec - 100hour |
Panel Cutout Size | 71 x 29 mm |
Power Consumption Max | 3VA |
Relay Mounting | Panel |
Reset Time | 100ms |
Supply Voltage AC Max | 24V |
Supply Voltage AC Min | 12V |
Supply Voltage DC Max | 24V |
Supply Voltage DC Min | 12V |
Switch Current Max | 8A |
DPDT multifunction timer,0.1sec-99.59hr | RS |
TIMER, MULTIFUNCTION | element14 |
Where can I find additional details, specifications and documents for a TT32ML?
Additional datasheets, footprints and schematics for TT32ML are listed on our Part Details page. You can also find images and similar parts to TT32ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TT32ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TT32ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TT32ML fall under?
The TT32ML is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to TT32ML when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TT32ML you can contact the distributor directly for product support, shipping queries etc.
Is the TT32ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TT32ML have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for TT32ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TT32ML often in real-time on the comparison pages.
What if I can't find stock of TT32ML?
You can fill out our help required form which you can use to request a quote for TT32ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.