Status: | Unknown |
---|---|
Series: | TT Series |
RoHS: | Unknown |
Switch Operation | On-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | TT Series |
Contact Current Max | 1A |
Switch Mounting | Through Hole |
Contact Voltage AC Nom | 20V |
Switch Terminals | Solder |
Contact Voltage DC Nom | 20V |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Lever |
Bush Length | 5.6mm |
Contact Current @ Contact Voltage AC Max | 3A |
Contact Resistance | 20mohm |
Contact Voltage AC Max | 20V |
Contact Voltage DC Max | 20V |
External Depth | 9.4mm |
External Length / Height | 7.1mm |
External Width | 8.1mm |
Height | 7.1mm |
Insulation Resistance | 1000Mohm |
No. of Electrical Operations | 80000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Shaft Diameter | 4.72mm |
Switching Power Max | 0.4VA |
Switch, Toggle, Spdt, 20V | Newark Electronics |
Switch Toggle ON ON SPDT Bat Toggle PC Pins 20VAC 20VDC 0.4VA PC Mount with Bracket Bulk | Avnet America |
Alcoswitch, Toggle switch, SPDT, on-on, r/a mount, 1825219-4 | TE Connectivity TT11DGRA104 | RS Americas |
SWITCH, PCB, SPDT | element14 |
Where can I find additional details, specifications and documents for a TT11DGRA104?
Additional datasheets, footprints and schematics for TT11DGRA104 are listed on our Part Details page. You can also find images and similar parts to TT11DGRA104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TT11DGRA104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TT11DGRA104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TT11DGRA104 fall under?
The TT11DGRA104 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TT11DGRA104 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TT11DGRA104 you can contact the distributor directly for product support, shipping queries etc.
Is the TT11DGRA104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TT11DGRA104 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for TT11DGRA104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TT11DGRA104 often in real-time on the comparison pages.
What if I can't find stock of TT11DGRA104?
You can fill out our help required form which you can use to request a quote for TT11DGRA104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.