Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Oscilloscope Probe Function | Differential |
---|---|
Bandwidth | 100MHz |
Input Voltage Max | 700V |
Test Probe Attenuation | 10 |
For Use With | All Makes & Models of Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accuracy | ± 2% |
Attenuation | 1 |
Lead Length | 1.2m |
Voltage Rating VAC | 700V |
PROBE, DIFFERENTIAL, ACTIVE, 100MHZ | element14 |
Oscilloscope Probe, 100 Mhz, Differential, 700 V, 10:1, 100:1, All Makes & Models Of Oscilloscopes Rohs Compliant: Yes |Testec TT-SI 9101 | Newark Electronics |
Where can I find additional details, specifications and documents for a TT-SI 9101?
Additional datasheets, footprints and schematics for TT-SI 9101 are listed on our Part Details page. You can also find images and similar parts to TT-SI 9101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TT-SI 9101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TT-SI 9101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TT-SI 9101 fall under?
The TT-SI 9101 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to TT-SI 9101 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TT-SI 9101 you can contact the distributor directly for product support, shipping queries etc.
Is the TT-SI 9101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TT-SI 9101 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TT-SI 9101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TT-SI 9101 often in real-time on the comparison pages.
What if I can't find stock of TT-SI 9101?
You can fill out our help required form which you can use to request a quote for TT-SI 9101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.