Status: | Active |
---|---|
Series: | TSZ122 |
RoHS: | Compliant |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.28
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
5,633
in stock
|
Buy Now | |
element14
from US$0.98
|
4,233
in stock
|
Buy Now | |
Farnell
from US$0.97
|
4,233
in stock
|
Buy Now | |
Chip One Stop
from US$0.93
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
48,000
in stock
|
Buy Now | |
Future Electronics
from US$0.79
|
-
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Very high accuracy and stability: offset voltage 5 µV max at 25 °C, 8 µV over full temperature range (-40 °C to 125 °C) |
Rail-to-rail input and output |
Low supply voltage: 1.8 - 5.5 V |
Low power consumption: 40 µA max. at 5 V |
Gain bandwidth product: 400 kHz |
High tolerance to ESD: 4 kV HBM |
Extended temperature range: -40 to 125 °C |
Micro-packages: SC70-5, DFN8 2x2, and QFN16 3x3 |
Product Specifications |
---|
DS9216 Very high accuracy (5 μV) zero drift micropower 5 V operational amplifiers |
Application Notes |
---|
AN4348 Signal conditioning for electrochemical sensors |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0015 Chop away input offsets with TSZ121/TSZ122/TSZ124 |
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Op-Amp, 400Khz, 125Deg C, Dfn-8 | Newark Electronics |
OP-AMP, DUAL, 400KHZ, 0.19V/US, DFN-8 | element14 |
OP Amp Dual GP R-R I/O 5.5V 8-Pin DFN T/R | Avnet Silica |
5uV Zero Drift 5V Dual Op.Amplifier DFN8 | RS |
TSZ122 Series 5.5 V 400 kHz Rail to Rail SMT Operational Amplifier - DFN-8 | Future Electronics |
Where can I find additional details, specifications and documents for a TSZ122IQ2T?
Additional datasheets, footprints and schematics for TSZ122IQ2T are listed on our Part Details page. You can also find images and similar parts to TSZ122IQ2T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSZ122IQ2T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSZ122IQ2T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSZ122IQ2T fall under?
The TSZ122IQ2T is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Input Bias Current Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TSZ122IQ2T when available in the Low Input Bias Current Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSZ122IQ2T you can contact the distributor directly for product support, shipping queries etc.
Is the TSZ122IQ2T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSZ122IQ2T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet Silica have stock available or on a lead time for TSZ122IQ2T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSZ122IQ2T often in real-time on the comparison pages.
What if I can't find stock of TSZ122IQ2T?
You can fill out our help required form which you can use to request a quote for TSZ122IQ2T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.