Status: | Unknown |
---|---|
Series: | TSX Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | TSX Series |
---|---|
Gender | Receptacle |
No. of Contacts | 9 Contact |
Connector Mounting | Cable Mount |
RoHS Compliant | No |
Daisy Chain Plc Connector, Receptacle, 9 Position | Newark Electronics |
Where can I find additional details, specifications and documents for a TSXFPACC12?
Additional datasheets, footprints and schematics for TSXFPACC12 are listed on our Part Details page. You can also find images and similar parts to TSXFPACC12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSXFPACC12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSXFPACC12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSXFPACC12 fall under?
The TSXFPACC12 is listed under Connectors > Industrial Connectors > PLC Connectors.
Can I view similar or alternative parts?
You can view similar parts to TSXFPACC12 when available in the PLC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSXFPACC12 you can contact the distributor directly for product support, shipping queries etc.
Is the TSXFPACC12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSXFPACC12 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TSXFPACC12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSXFPACC12 often in real-time on the comparison pages.
What if I can't find stock of TSXFPACC12?
You can fill out our help required form which you can use to request a quote for TSXFPACC12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.