Status: | Active |
---|---|
Series: | TSX9292 |
RoHS: | Compliant |
Rail-to-rail input and output |
Wide supply voltage: 4 V - 16 V |
Gain bandwidth product: 16 MHz typ at 16 V |
Low power consumption: 2.8 mA typ at 16 V |
Slew rate: 27 V/μs |
Stable when used in gain configuration |
Low input bias current: 10 pA typ |
High tolerance to ESD: 4 kV HBM |
Extended temperature range: -40° C to +125° C |
Automotive qualification |
Related products See the TSX5 series for low power features See the TSX6 series for micro power features See the TSX92 series for unity gain stability See the TSV9 series for lower voltage |
See the TSX5 series for low power features |
See the TSX6 series for micro power features |
See the TSX92 series for unity gain stability |
See the TSV9 series for lower voltage |
Product Specifications |
---|
DS9631 16 MHz rail-to-rail CMOS 16 V operational amplifiers |
Application Notes |
---|
AN4708 Signal conditioning for shock sensors |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
OP Amp Dual GP R-R I/O 16V 8-Pin DFN T/R | Avnet Silica |
TSX9292 Series 16 V 16 MHz Rail to Rail CMOS SMT Operational Amplifier - DFN-8 | Future Electronics |
OP-AMP, DUAL, 16MHZ, 29V/US, DFN-8 | Farnell |
Signal Conditioning And Supply M |Stmicroelectronics TSX9292IQ2T | Newark Electronics |
Where can I find additional details, specifications and documents for a TSX9292IQ2T?
Additional datasheets, footprints and schematics for TSX9292IQ2T are listed on our Part Details page. You can also find images and similar parts to TSX9292IQ2T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSX9292IQ2T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSX9292IQ2T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSX9292IQ2T fall under?
The TSX9292IQ2T is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Rail-to-Rail Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TSX9292IQ2T when available in the Rail-to-Rail Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSX9292IQ2T you can contact the distributor directly for product support, shipping queries etc.
Is the TSX9292IQ2T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSX9292IQ2T have stock available?
Authorised distributors including Avnet Silica, Future Electronics, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for TSX9292IQ2T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSX9292IQ2T often in real-time on the comparison pages.
What if I can't find stock of TSX9292IQ2T?
You can fill out our help required form which you can use to request a quote for TSX9292IQ2T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.