Status: | Active |
---|---|
Series: | TSX7191 |
RoHS: | Compliant |
Low input offset voltage: 200 µV max. |
Rail-to-rail input and output |
Low current consumption: 850 µA max. |
Gain bandwidth product: 9 MHz |
Low supply voltage: 2.7 - 16 V |
Stable when used with Gain ≥ 10 |
Low input bias current: 50 pA max. |
High ESD tolerance: 4 kV HBM |
Extended temp. range: -40 °C to +125 °C |
Automotive qualification |
Product Specifications |
---|
DS10505 Low-power, precision, rail-to-rail, 9.0 MHz, 16 V operational amplifier |
Application Notes |
---|
AN4708 Signal conditioning for shock sensors |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
CONDITIONING & INTERFACES | Avnet America |
OP-AMP, AEC-Q100, 9MHZ, 2.5V/US, SOT23-5 | Farnell |
Signal Conditioning And Supply M |Stmicroelectronics TSX7191IYLT | Newark Electronics |
Where can I find additional details, specifications and documents for a TSX7191IYLT?
Additional datasheets, footprints and schematics for TSX7191IYLT are listed on our Part Details page. You can also find images and similar parts to TSX7191IYLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSX7191IYLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSX7191IYLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSX7191IYLT fall under?
The TSX7191IYLT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to TSX7191IYLT when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSX7191IYLT you can contact the distributor directly for product support, shipping queries etc.
Is the TSX7191IYLT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSX7191IYLT have stock available?
Authorised distributors including Chip One Stop, Avnet America, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for TSX7191IYLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSX7191IYLT often in real-time on the comparison pages.
What if I can't find stock of TSX7191IYLT?
You can fill out our help required form which you can use to request a quote for TSX7191IYLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.