Status: | Active |
---|---|
Series: | TSX712 |
RoHS: | Compliant |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.66
|
14,605
in stock
|
Buy Now | |
Avnet America
-
|
42,500
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.31
|
-
|
Buy Now | |
Future Electronics
from US$1.20
|
-
|
Buy Now | |
element14
from US$1.25
|
-
|
Buy Now | |
Farnell
from US$0.75
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low input offset voltage: 200 µV max. |
Rail-to-rail input and output |
Low current consumption: 800 µA max. |
Gain bandwidth product: 2.7 MHz |
Low supply voltage: 2.7 - 16 V |
Unity gain stable |
Low input bias current: 50 pA max. |
High ESD tolerance: 4 kV HBM |
Extended temp. range: -40 °C to 125 °C |
Automotive qualification |
Product Specifications |
---|
DS10192 Low-power, precision, rail-to-rail, 2.7 MHz, 16 V CMOS operational amplifiers |
Application Notes |
---|
AN4708 Signal conditioning for shock sensors |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Prec. Op Amp Dual RRIO 2.7MHz 16V SOIC8 | RS |
Operational Amplifier, 2-Channels, 2.7 MHz, 1.4 V/us, 2.7 V to 16 V, 8 Pins, SOIC | Avnet America |
Conditioning & Interfaces |Stmicroelectronics TSX712IDT | Newark Electronics |
TSX712 Series 16 V 2.7 MHz Rail-to-Rail Operational Amplifier - SOIC-8 | Future Electronics |
OP-AMP, 2.7MHZ, 1.4V/US, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a TSX712IDT?
Additional datasheets, footprints and schematics for TSX712IDT are listed on our Part Details page. You can also find images and similar parts to TSX712IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSX712IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSX712IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSX712IDT fall under?
The TSX712IDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to TSX712IDT when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSX712IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TSX712IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSX712IDT have stock available?
Authorised distributors including RS, Avnet America, Avnet Silica, Newark Electronics and Future Electronics have stock available or on a lead time for TSX712IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSX712IDT often in real-time on the comparison pages.
What if I can't find stock of TSX712IDT?
You can fill out our help required form which you can use to request a quote for TSX712IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.