TSX711AILT Operational Amplifiers (Op Amps) by STMicroelectronics

Precision, rail-to-rail 16V CMOS op-amps

Status: Active
Series: TSX711A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TSX711, TSX711A, and TSX712 series of operational amplifiers (op amps) offer high precision functioning with low input offset voltage down to a maximum of 200 µV at 25 °C. In addition, their rail-to-rail input and output functionality allow these products to be used on full range input and output without limitation. This is particularly useful for a low-voltage supply such as 2.7 V that the TSX71x is able to operate with. Thus, the TSX71x has the big advantage of offering a large span of supply voltages, ranging from 2.7 V to 16 V. They can be used in multiple applications with a unique reference. Low input bias current performance makes the TSX71x perfect when used for signal conditioning in sensor interface applications. In addition, low-side and high-side current measurements can be easily made thanks to rail-to-rail functionality. High ESD tolerance (4 kV HBM) and a wide temperature range are also good reasons to use the TSX71x in the automotive market segment.

Where to Buy

Prices starting from US$0.94

Distributor Stock
Logo for Farnell
Farnell
from US$1.01
10,830
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.10
10,830
in stock
Buy Now
Logo for element14
element14
from US$1.01
10,830
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.94
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.99
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Low input offset voltage: 200 µV max.
Rail-to-rail input and output
Low current consumption: 800 µA max.
Gain bandwidth product: 2.7 MHz
Low supply voltage: 2.7 - 16 V
Unity gain stable
Low input bias current: 50 pA max.
High ESD tolerance: 4 kV HBM
Extended temp. range: -40 °C to 125 °C
Automotive qualification

Resources









Alternative Descriptions

Operational Amplifier, Single, 2.7 Mhz, 1, 1.4 V/ S, 2.7V To 16V, Sot-23, 5 Rohs Compliant: Yes |Stmicroelectronics TSX711AILT | Newark Electronics
OP-AMP, SINGLE, 2.7MHZ, 1.4V/US, SOT-23 | element14
TSX711 Series 16 V 2.7 MHz Low-Power Rail-to-Rail Operational Amplifier-S??-23-5 | Future Electronics
OP Amp Single GP Rail to Rail Input/Output 16V 5-Pin SOT-23 T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSX711AILT?

Additional datasheets, footprints and schematics for TSX711AILT are listed on our Part Details page. You can also find images and similar parts to TSX711AILT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSX711AILT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSX711AILT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSX711AILT fall under?

The TSX711AILT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).

Can I view similar or alternative parts?

You can view similar parts to TSX711AILT when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSX711AILT you can contact the distributor directly for product support, shipping queries etc.

Is the TSX711AILT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for TSX711AILT have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TSX711AILT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSX711AILT often in real-time on the comparison pages.

What if I can't find stock of TSX711AILT?

You can fill out our help required form which you can use to request a quote for TSX711AILT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay