Status: | Active |
---|---|
Series: | TSX632 |
RoHS: | Compliant |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.19
|
No stock
|
Buy Now | |
Future Electronics
from US$0.82
|
27,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
3,746
in stock
|
Buy Now | |
element14
from US$1.09
|
3,746
in stock
|
Buy Now | |
Farnell
from US$0.69
|
3,746
in stock
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low power consumption: 60 μA max at 16 V |
Supply voltage: 3.3 V to 16 V |
Rail-to-rail input and output |
Gain bandwidth product: 200 kHz typ |
Low offset voltage: 500 μV max for “A” version 1 mV max for standard version |
500 μV max for “A” version |
1 mV max for standard version |
Low input bias current: 1 pA typ |
Automotive qualification |
Benefits Power savings in power-conscious applications Easy interfacing with high impedance sensors |
Power savings in power-conscious applications |
Easy interfacing with high impedance sensors |
Related products See TSX56x or TSX92x series for higher gain bandwidth products (900 kHz or 10 MHz) |
See TSX56x or TSX92x series for higher gain bandwidth products (900 kHz or 10 MHz) |
Product Specifications |
---|
DS9495 Micropower (45 µA, 200 kHz) rail-to-rail 16 V CMOS operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TSX632 Series 16 V 200 kHz Rail to Rail CMOS SMT Operational Amplifier - DFN-8 | Future Electronics |
Operational Amplifier, Dual, 200 Khz, 2, 0.12 V/ S, 3.3V To 16V, Dfn, 8 Rohs Compliant: Yes |Stmicroelectronics TSX632IQ2T | Newark Electronics |
OP-AMP, DUAL, 200KHZ, 0.12V/US, DFN-8 | element14 |
45uA 200kHz RRI/O Dual Op.Amplifier DFN8 | RS |
OP Amp Dual GP R-R I/O 16V 8-Pin DFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a TSX632IQ2T?
Additional datasheets, footprints and schematics for TSX632IQ2T are listed on our Part Details page. You can also find images and similar parts to TSX632IQ2T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSX632IQ2T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSX632IQ2T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSX632IQ2T fall under?
The TSX632IQ2T is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to TSX632IQ2T when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSX632IQ2T you can contact the distributor directly for product support, shipping queries etc.
Is the TSX632IQ2T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSX632IQ2T have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TSX632IQ2T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSX632IQ2T often in real-time on the comparison pages.
What if I can't find stock of TSX632IQ2T?
You can fill out our help required form which you can use to request a quote for TSX632IQ2T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.