TSX3704IYPT Comparators by STMicroelectronics

Micropower (5uA) 16V quad CMOS comparator, push pull output

Status: Active
Series: TSX3704
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TSX3704 is a micropower CMOS quad voltage comparator which exhibits a very low current consumption of 5 µA typical per comparator. This device was designed as the improvement of the TS3704: it shows a lower current consumption, a better input offset voltage, and an enhanced ESD tolerance. The TSX3704 is fully specified over a wide temperature range and is proposed in automotive grade for the TSSOP14 package. It is fully compatible with the TS3704 CMOS comparator and is available with similar packages. The new tiny package, QFN16 3x3, is also proposed for the TSX3704 thus allowing even more integration on applications.

Where to Buy

Prices starting from US$0.97

Distributor Stock
Logo for Farnell
Farnell
from US$1.00
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.05
7,500
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
2,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.15
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.97
-
Buy Now
Logo for element14
element14
from US$1.03
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Low supply current: 5 µA typ. per comparator
Wide single supply range 2.7 V to 16 V or dual supplies (±1.35 V to ±8 V)
Extremely low input bias current: 1 pA typ.
Input common-mode voltage range includes ground
Push-pull output
High input impedance: 1012 Ω typ
Fast response time: 2.7 µs typ. for 5 mV overdrive
ESD tolerance: 4 kV HBM, 200 V MM

Alternative Descriptions

Micropower Comparator Quad CMOS 2.7V to 16V/±1.35V to ±8V 14-Pin TSSOP T/R | Avnet America
Micropower Comparator Quad CMOS 2.7V to 16V/�1.35V to �8V 14-Pin TSSOP T/R | Avnet Silica
Comparator, 2.4Us, -40 To 125Deg C | Newark Electronics
Quad Micropower 2.7 to 16 V CMOS Voltage Comparator - TSSOP-14 | Future Electronics
COMPARATOR, 2.4US, -40 TO 125DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSX3704IYPT?

Additional datasheets, footprints and schematics for TSX3704IYPT are listed on our Part Details page. You can also find images and similar parts to TSX3704IYPT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSX3704IYPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSX3704IYPT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSX3704IYPT fall under?

The TSX3704IYPT is listed under Amplifiers and Comparators > Comparators > Low Power Comparators.

Can I view similar or alternative parts?

You can view similar parts to TSX3704IYPT when available in the Low Power Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSX3704IYPT you can contact the distributor directly for product support, shipping queries etc.

Is the TSX3704IYPT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for TSX3704IYPT have stock available?

Authorised distributors including Avnet America, Avnet Silica, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for TSX3704IYPT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSX3704IYPT often in real-time on the comparison pages.

What if I can't find stock of TSX3704IYPT?

You can fill out our help required form which you can use to request a quote for TSX3704IYPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay