TSX3704IDT Comparators by STMicroelectronics

Micropower (5uA) 16V quad CMOS comparator, push pull output

Status: Active
Series: TSX3704
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TSX3704 is a micropower CMOS quad voltage comparator which exhibits a very low current consumption of 5 µA typical per comparator. This device was designed as the improvement of the TS3704: it shows a lower current consumption, a better input offset voltage, and an enhanced ESD tolerance. The TSX3704 is fully specified over a wide temperature range and is proposed in automotive grade for the TSSOP14 package. It is fully compatible with the TS3704 CMOS comparator and is available with similar packages. The new tiny package, QFN16 3x3, is also proposed for the TSX3704 thus allowing even more integration on applications.

Where to Buy

Prices starting from US$0.83

Distributor Stock
Logo for Farnell
Farnell
from US$0.83
No stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
2,500
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.84
-
Buy Now
Logo for element14
element14
from US$1.09
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Low supply current: 5 µA typ. per comparator
Wide single supply range 2.7 V to 16 V or dual supplies (±1.35 V to ±8 V)
Extremely low input bias current: 1 pA typ.
Input common-mode voltage range includes ground
Push-pull output
High input impedance: 1012 Ω typ
Fast response time: 2.7 µs typ. for 5 mV overdrive
ESD tolerance: 4 kV HBM, 200 V MM

Alternative Descriptions

Micropower Comparator Quad CMOS 2.7V to 16V 14-Pin SOIC T/R | Avnet Silica
COMPARATOR, 2.4US, -40 TO 125DEG C | Farnell
Signal Conditioning And Supply M |Stmicroelectronics TSX3704IDT | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSX3704IDT?

Additional datasheets, footprints and schematics for TSX3704IDT are listed on our Part Details page. You can also find images and similar parts to TSX3704IDT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSX3704IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSX3704IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSX3704IDT fall under?

The TSX3704IDT is listed under Amplifiers and Comparators > Comparators > Low Power Comparators.

Can I view similar or alternative parts?

You can view similar parts to TSX3704IDT when available in the Low Power Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSX3704IDT you can contact the distributor directly for product support, shipping queries etc.

Is the TSX3704IDT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for TSX3704IDT have stock available?

Authorised distributors including Avnet Silica, Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for TSX3704IDT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSX3704IDT often in real-time on the comparison pages.

What if I can't find stock of TSX3704IDT?

You can fill out our help required form which you can use to request a quote for TSX3704IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay