Status: | Unknown |
---|---|
Series: | TSX Series |
RoHS: | Unknown |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 1 Output, 1Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 35V |
Output Current Min | 0A |
Output Current Max | 10A |
Power Rating | 350W |
Supply Voltage Min | 90VAC |
Supply Voltage Max | 270VAC |
Manufacturer Warranty | 3 Years |
Product Range | TSX Series |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE |
External Depth | 350mm |
External Length / Height | 130mm |
External Width | 210mm |
Height | 130mm |
Length | 350mm |
Line Regulation | 0.01% |
Load Regulation | 0.01% |
Manufacturers Warranty | 3 |
Output Current | 10A |
Output Ripple Voltage pk-pk | 1mV |
Output Ripple and Noise Voltage pk-pk | 3510852 |
Output Voltage | 35V |
Power Supply Type | Bench |
Supply Voltage | 230V |
Weight | 5.5kg |
Weight Min | 5.5kg |
Width | 210mm |
POWER SUPPLY, ADJ, 1 O/P, 35V, 10A | element14 |
Where can I find additional details, specifications and documents for a TSX3510P.?
Additional datasheets, footprints and schematics for TSX3510P. are listed on our Part Details page. You can also find images and similar parts to TSX3510P. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSX3510P. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSX3510P. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSX3510P. fall under?
The TSX3510P. is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to TSX3510P. when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSX3510P. you can contact the distributor directly for product support, shipping queries etc.
Is the TSX3510P. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSX3510P. have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TSX3510P..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSX3510P. often in real-time on the comparison pages.
What if I can't find stock of TSX3510P.?
You can fill out our help required form which you can use to request a quote for TSX3510P. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.